Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Push In |
Rated Current | 10A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Tb, Wire To Brd, 4Pos, 24-14Awg | Newark Electronics |
4 Position 5.08mm Pitch Euro Mag Series PCB Mount Screwless Terminal Block | Future Electronics |
Conn Euro-Mag Terminal Blocks 4 POS 5.08mm Solder ST Thru-Hole 10A | Avnet America |
EUROMAG EM2795 SERIES, 04 POLE | Eaton Electronics EM279504V | RS Americas |
Fixed Terminal Blocks EURO MX222-50804 | Sager |
Where can I find additional details, specifications and documents for a EM279504V?
Additional datasheets, footprints and schematics for EM279504V are listed on our Part Details page. You can also find images and similar parts to EM279504V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM279504V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM279504V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM279504V fall under?
The EM279504V is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM279504V when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM279504V you can contact the distributor directly for product support, shipping queries etc.
Is the EM279504V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM279504V have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM279504V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM279504V often in real-time on the comparison pages.
What if I can't find stock of EM279504V?
You can fill out our help required form which you can use to request a quote for EM279504V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.