Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Push In |
Rated Current | 10A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Fixed Terminal Blocks MX122-50804 CONECTOR EURO | Rapid Electronics |
Tb, Wire To Brd, 4Pos, 24-14Awg | Newark Electronics |
Conn Terminal Block 4 POS 5.08mm Solder RA Thru-Hole 10A | Avnet America |
EUROMAG EM2795 SERIES, 04 POLE | Eaton Electronics EM279504H | RS Americas |
Where can I find additional details, specifications and documents for a EM279504H?
Additional datasheets, footprints and schematics for EM279504H are listed on our Part Details page. You can also find images and similar parts to EM279504H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM279504H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM279504H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM279504H fall under?
The EM279504H is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM279504H when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM279504H you can contact the distributor directly for product support, shipping queries etc.
Is the EM279504H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM279504H have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM279504H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM279504H often in real-time on the comparison pages.
What if I can't find stock of EM279504H?
You can fill out our help required form which you can use to request a quote for EM279504H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.