Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Push In |
Rated Current | 10A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Tb, Wire To Brd, 3Pos, 24-14Awg | Newark Electronics |
Modular 3 Position 5.08 mm Pitch 14-24 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block 3 POS 5.08mm Solder RA Thru-Hole 10A | Avnet America |
EUROMAG EM2795 SERIES, 03 POLE | Eaton Electronics EM279503H | RS Americas |
Fixed Terminal Blocks MX122-50803 TERM EURO, KEEP 400 | Sager |
Where can I find additional details, specifications and documents for a EM279503H?
Additional datasheets, footprints and schematics for EM279503H are listed on our Part Details page. You can also find images and similar parts to EM279503H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM279503H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM279503H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM279503H fall under?
The EM279503H is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM279503H when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM279503H you can contact the distributor directly for product support, shipping queries etc.
Is the EM279503H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM279503H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for EM279503H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM279503H often in real-time on the comparison pages.
What if I can't find stock of EM279503H?
You can fill out our help required form which you can use to request a quote for EM279503H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.