Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 10.16mm |
---|---|
No. of Positions | 10Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Push In |
Rated Current | 10A |
Rated Voltage | 300V |
Tb, Wire To Brd, 10Pos, 24-14Awg | Newark Electronics |
Terminal Block Screwless 10.16mm Centers 10 Pole Vertical PCB Mount | Avnet America |
EUROMAG EM2791 SERIES, 10 POLE | Eaton Electronics EM279110V | RS Americas |
Fixed Terminal Blocks 10P EM2791 Series Vertical | Sager |
Where can I find additional details, specifications and documents for a EM279110V?
Additional datasheets, footprints and schematics for EM279110V are listed on our Part Details page. You can also find images and similar parts to EM279110V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM279110V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM279110V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM279110V fall under?
The EM279110V is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM279110V when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM279110V you can contact the distributor directly for product support, shipping queries etc.
Is the EM279110V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM279110V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM279110V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM279110V often in real-time on the comparison pages.
What if I can't find stock of EM279110V?
You can fill out our help required form which you can use to request a quote for EM279110V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.