Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Push In |
Rated Current | 8A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Tb, Wire To Brd, 3Pos, 22-14Awg | Newark Electronics |
Conn Terminal Block 3 POS 5mm Solder Thru-Hole 7A | Avnet America |
EUROMAG EM2785 SERIES, 03 POLE | Eaton Electronics EM278503 | RS Americas |
Fixed Terminal Blocks EUROMAG TB | Sager |
Where can I find additional details, specifications and documents for a EM278503?
Additional datasheets, footprints and schematics for EM278503 are listed on our Part Details page. You can also find images and similar parts to EM278503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM278503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM278503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM278503 fall under?
The EM278503 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM278503 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM278503 you can contact the distributor directly for product support, shipping queries etc.
Is the EM278503 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM278503 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for EM278503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM278503 often in real-time on the comparison pages.
What if I can't find stock of EM278503?
You can fill out our help required form which you can use to request a quote for EM278503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.