Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Pitch Spacing | 5mm |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Wire Connection Method | Push In |
Rated Current | 8A |
Rated Voltage | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Push In |
Rated Current | 8A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Fixed Terminal Blocks EUROMAG TB | Rapid Electronics |
Tb, Wire To Board, 2Pos, 14Awg | Newark Electronics |
EM2785 Series 2 Position 5 mm 16-22 AWG Interlock Euro-Mag Terminal Block | Future Electronics |
Conn Terminal Block 2 POS 5mm Solder Thru-Hole 7A | Avnet America |
Terminal Block, 2 Position, Screwless, Ero-Mag EM2785, Through Hole, A, 300V | Eaton Electronics EM278502 | RS Americas |
Where can I find additional details, specifications and documents for a EM278502?
Additional datasheets, footprints and schematics for EM278502 are listed on our Part Details page. You can also find images and similar parts to EM278502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM278502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM278502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM278502 fall under?
The EM278502 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to EM278502 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM278502 you can contact the distributor directly for product support, shipping queries etc.
Is the EM278502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM278502 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for EM278502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM278502 often in real-time on the comparison pages.
What if I can't find stock of EM278502?
You can fill out our help required form which you can use to request a quote for EM278502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.