Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 19Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 16AWG |
Wire Connection Method | Push In |
Rated Current | 10A |
Rated Voltage | 300V |
Tb, Wire To Brd, 19Pos, 24-16Awg | Newark Electronics |
Terminal Block Screwless 5.08mm Centers Modular 19 Pole Vertical PCB Mount | Avnet America |
EUROMAG EM2778 SERIES, 19 POLE | Eaton Electronics EM277819 | RS Americas |
Fixed Terminal Blocks 19P EM2778 Series | Sager |
Where can I find additional details, specifications and documents for a EM277819?
Additional datasheets, footprints and schematics for EM277819 are listed on our Part Details page. You can also find images and similar parts to EM277819 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM277819 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM277819 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM277819 fall under?
The EM277819 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM277819 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM277819 you can contact the distributor directly for product support, shipping queries etc.
Is the EM277819 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM277819 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM277819.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM277819 often in real-time on the comparison pages.
What if I can't find stock of EM277819?
You can fill out our help required form which you can use to request a quote for EM277819 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.