Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 2.54mm |
---|---|
No. of Positions | 14Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Wire Connection Method | Push In |
Rated Current | 6A |
Rated Voltage | 150V |
RoHS Compliant | Yes |
Tb, Wire To Brd, 14Pos, 26-20Awg | Newark Electronics |
Conn Terminal Block 14 POS 2.54mm Solder RA Thru-Hole 6A | Avnet America |
EUROMAG EM2742 SERIES, 14 POLE | Eaton Electronics EM274214H | RS Americas |
Fixed Terminal Blocks MX322-25414 TERM EURO | Sager |
Where can I find additional details, specifications and documents for a EM274214H?
Additional datasheets, footprints and schematics for EM274214H are listed on our Part Details page. You can also find images and similar parts to EM274214H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM274214H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM274214H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM274214H fall under?
The EM274214H is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM274214H when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM274214H you can contact the distributor directly for product support, shipping queries etc.
Is the EM274214H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM274214H have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM274214H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM274214H often in real-time on the comparison pages.
What if I can't find stock of EM274214H?
You can fill out our help required form which you can use to request a quote for EM274214H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.