Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 2.54mm |
---|---|
No. of Positions | 10Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Wire Connection Method | Push In |
Rated Current | 6A |
Rated Voltage | 150V |
RoHS Compliant | Yes |
Euromag Em2742 Series 10 Pole/Cooper Bussmann |Eaton Bussmann EM274210H | Newark Electronics |
Fixed Terminal Blocks MX322-25410 TERM EURO | Rapid Electronics |
Conn Terminal Block 10 POS 2.54mm Solder RA Thru-Hole 6A | Avnet America |
EUROMAG EM2742 SERIES, 10 POLE | Eaton Electronics EM274210H | RS Americas |
Where can I find additional details, specifications and documents for a EM274210H?
Additional datasheets, footprints and schematics for EM274210H are listed on our Part Details page. You can also find images and similar parts to EM274210H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM274210H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM274210H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM274210H fall under?
The EM274210H is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM274210H when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM274210H you can contact the distributor directly for product support, shipping queries etc.
Is the EM274210H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM274210H have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM274210H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM274210H often in real-time on the comparison pages.
What if I can't find stock of EM274210H?
You can fill out our help required form which you can use to request a quote for EM274210H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.