Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 11Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 300V |
RoHS Compliant | No |
Tb, Wire To Brd, 11Pos, 26-14Awg | Newark Electronics |
Conn Terminal Block 11 POS 5mm Solder ST Thru-Hole 10A | Avnet America |
EUROMAG EM2665 SERIES, 11 POLE | Eaton Electronics EM266511 | RS Americas |
Fixed Terminal Blocks EURO (110711) | Sager |
Where can I find additional details, specifications and documents for a EM266511?
Additional datasheets, footprints and schematics for EM266511 are listed on our Part Details page. You can also find images and similar parts to EM266511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM266511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM266511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM266511 fall under?
The EM266511 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM266511 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM266511 you can contact the distributor directly for product support, shipping queries etc.
Is the EM266511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM266511 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM266511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM266511 often in real-time on the comparison pages.
What if I can't find stock of EM266511?
You can fill out our help required form which you can use to request a quote for EM266511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.