Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Tb, Wire To Brd, 4Pos, 26-14Awg | Newark Electronics |
Conn Terminal Block 4 POS 5mm Solder ST Thru-Hole 10A | Avnet America |
EUROMAG EM2665 SERIES, 04 POLE | Eaton Electronics EM266504 | RS Americas |
Fixed Terminal Blocks (110704) KEEP 2198 EURO | Sager |
Where can I find additional details, specifications and documents for a EM266504?
Additional datasheets, footprints and schematics for EM266504 are listed on our Part Details page. You can also find images and similar parts to EM266504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM266504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM266504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM266504 fall under?
The EM266504 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM266504 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM266504 you can contact the distributor directly for product support, shipping queries etc.
Is the EM266504 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM266504 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM266504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM266504 often in real-time on the comparison pages.
What if I can't find stock of EM266504?
You can fill out our help required form which you can use to request a quote for EM266504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.