Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 18Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
Euromag Em2585 Series 18 Pole/Cooper Bussmann |Eaton Bussmann EM258518V | Newark Electronics |
EUROMAG EM2585 SERIES 18 POLE | Rapid Electronics |
Conn Terminal Block POS Screw ST Panel Mount | Avnet America |
EUROMAG EM2585 SERIES, 18 POLE | Eaton Electronics EM258518V | RS Americas |
Fixed Terminal Blocks EM 2585 SERIES TERM EURO-MAG, BLACK | Sager |
Where can I find additional details, specifications and documents for a EM258518V?
Additional datasheets, footprints and schematics for EM258518V are listed on our Part Details page. You can also find images and similar parts to EM258518V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM258518V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM258518V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM258518V fall under?
The EM258518V is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM258518V when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM258518V you can contact the distributor directly for product support, shipping queries etc.
Is the EM258518V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM258518V have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM258518V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM258518V often in real-time on the comparison pages.
What if I can't find stock of EM258518V?
You can fill out our help required form which you can use to request a quote for EM258518V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.