Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.80
Pitch Spacing | 5mm |
---|---|
No. of Positions | 12Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Fixed Terminal Blocks TERMINAL BLOCK EURO-MAG | Rapid Electronics |
Tb, Wire To Brd, 12Pos, 26-12Awg | Newark Electronics |
Conn Terminal Block 12 POS 5mm Solder ST Thru-Hole 16A | Avnet America |
EUROMAG EM2585 SERIES, 12 POLE | Eaton Electronics EM258512V | RS Americas |
Where can I find additional details, specifications and documents for a EM258512V?
Additional datasheets, footprints and schematics for EM258512V are listed on our Part Details page. You can also find images and similar parts to EM258512V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM258512V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM258512V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM258512V fall under?
The EM258512V is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM258512V when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM258512V you can contact the distributor directly for product support, shipping queries etc.
Is the EM258512V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM258512V have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for EM258512V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM258512V often in real-time on the comparison pages.
What if I can't find stock of EM258512V?
You can fill out our help required form which you can use to request a quote for EM258512V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.