Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.80
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.80
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
Sager
from US$1.14
|
-
|
Buy Now |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Terminal Block, Pluggable, 3Pos, 12Awg | Newark Electronics |
Conn Euro-Mag Terminal Blocks SKT 3 POS 5.08mm RA 16A | Avnet America |
EURO MC100-50803 CONECTOR | Eaton Electronics EM256503H | RS Americas |
Pluggable Terminal Blocks 3p 3.5mm EM2565 HORIZONTAL | Sager |
Where can I find additional details, specifications and documents for a EM256503H?
Additional datasheets, footprints and schematics for EM256503H are listed on our Part Details page. You can also find images and similar parts to EM256503H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM256503H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM256503H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM256503H fall under?
The EM256503H is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to EM256503H when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM256503H you can contact the distributor directly for product support, shipping queries etc.
Is the EM256503H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM256503H have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EM256503H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM256503H often in real-time on the comparison pages.
What if I can't find stock of EM256503H?
You can fill out our help required form which you can use to request a quote for EM256503H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.