Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 7.62mm |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
EUROMAG EM2506 SERIES 02 POLE | Rapid Electronics |
Tb, Wire To Brd, 2Pos, 26-14Awg | Newark Electronics |
Conn Terminal Block Screw ST Panel Mount | Avnet America |
EUROMAG EM2506 SERIES, 02 POLE | Eaton Electronics EM250602 | RS Americas |
Fixed Terminal Blocks EUROMAG | Sager |
Where can I find additional details, specifications and documents for a EM250602?
Additional datasheets, footprints and schematics for EM250602 are listed on our Part Details page. You can also find images and similar parts to EM250602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM250602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM250602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM250602 fall under?
The EM250602 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM250602 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM250602 you can contact the distributor directly for product support, shipping queries etc.
Is the EM250602 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM250602 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM250602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM250602 often in real-time on the comparison pages.
What if I can't find stock of EM250602?
You can fill out our help required form which you can use to request a quote for EM250602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.