Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Euromag Em2505 Series 03 Pole/Cooper Bussmann |Eaton Bussmann EM250503V | Newark Electronics |
3 Position 5.08mm Screw Terminal Block | Future Electronics |
Conn Terminal Block 3 POS 5.08mm Screw ST Cable Mount 16A | Avnet America |
EUROMAG EM2505 SERIES, 03 POLE | Eaton Electronics EM250503V | RS Americas |
Fixed Terminal Blocks EURO MB312-508M3 KEEP | Sager |
Where can I find additional details, specifications and documents for a EM250503V?
Additional datasheets, footprints and schematics for EM250503V are listed on our Part Details page. You can also find images and similar parts to EM250503V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM250503V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM250503V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM250503V fall under?
The EM250503V is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to EM250503V when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM250503V you can contact the distributor directly for product support, shipping queries etc.
Is the EM250503V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM250503V have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for EM250503V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM250503V often in real-time on the comparison pages.
What if I can't find stock of EM250503V?
You can fill out our help required form which you can use to request a quote for EM250503V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.