Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 8Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
RoHS Compliant | No |
Tb, Wire To Brd, 8Pos, 26-12Awg | Newark Electronics |
Conn Euro-Mag Terminal Blocks F 16 POS 5.08mm Screw RA Cable Mount 16A | Avnet America |
EUROMAG EM2448 SERIES, 08 POLE | Eaton Electronics EM244808 | RS Americas |
Fixed Terminal Blocks 8P 5.08mm 2-tier | Sager |
Where can I find additional details, specifications and documents for a EM244808?
Additional datasheets, footprints and schematics for EM244808 are listed on our Part Details page. You can also find images and similar parts to EM244808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM244808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM244808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM244808 fall under?
The EM244808 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM244808 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM244808 you can contact the distributor directly for product support, shipping queries etc.
Is the EM244808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM244808 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM244808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM244808 often in real-time on the comparison pages.
What if I can't find stock of EM244808?
You can fill out our help required form which you can use to request a quote for EM244808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.