Status: | Unknown |
---|---|
Series: | EM21 72D Series |
RoHS: | Unknown |
No. of Phases | Single Phase Two Phase Three Phase |
---|---|
Supply Voltage | 18VAC to 260VAC |
Energy Meter Mounting | Panel DIN Rail |
Product Range | EM21 72D Series |
SVHC | No SVHC (15-Jan-2019) |
Digit Height | 7mm |
Display Technology | Removable LCD |
External Depth | 65mm |
External Length / Height | 72mm |
External Width | 72mm |
IP / NEMA Rating | IP50 |
Meter Function | Energy |
Meter Size/Dimensions | 72mm x 72mm x 65mm |
No. of Columns | 7 |
No. of Digits / Alpha | 10 |
No. of Rows | 2Rows |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +55°C |
Panel Cutout Height | 68mm |
Panel Cutout Width | 68mm |
Power Consumption | 2VA |
Power Rating | 1W |
METER, ENERGY, PULSE | Farnell |
Where can I find additional details, specifications and documents for a EM21-72D.AV5.3.X.0.XX?
Additional datasheets, footprints and schematics for EM21-72D.AV5.3.X.0.XX are listed on our Part Details page. You can also find images and similar parts to EM21-72D.AV5.3.X.0.XX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM21-72D.AV5.3.X.0.XX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM21-72D.AV5.3.X.0.XX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM21-72D.AV5.3.X.0.XX fall under?
The EM21-72D.AV5.3.X.0.XX is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EM21-72D.AV5.3.X.0.XX when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM21-72D.AV5.3.X.0.XX you can contact the distributor directly for product support, shipping queries etc.
Is the EM21-72D.AV5.3.X.0.XX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM21-72D.AV5.3.X.0.XX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EM21-72D.AV5.3.X.0.XX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM21-72D.AV5.3.X.0.XX often in real-time on the comparison pages.
What if I can't find stock of EM21-72D.AV5.3.X.0.XX?
You can fill out our help required form which you can use to request a quote for EM21-72D.AV5.3.X.0.XX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.