Status: | Unknown |
---|---|
Series: | EM14 Series |
RoHS: | Unknown |
Prices starting from US$18.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.93
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$21.09
|
63
in stock
|
Buy Now | |
element14
from US$19.72
|
63
in stock
|
Buy Now | |
Farnell
from US$20.07
|
63
in stock
|
Buy Now | |
Distrelec
from US$26.82
|
10
in stock
|
Buy Now | |
Avnet America
from US$18.20
|
-
|
Buy Now | |
RS Americas
from US$29.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Channels | 2Channels |
Rotational Speed Max | 120rpm |
Product Range | EM14 Series |
SVHC | Lead (15-Jan-2019) |
Encoder rotary optical 14mm 64PPR 6mm | RS |
Incremental Encoder, 14Mm, 120Rpm, 5Vdc | Newark Electronics |
INCREMENTAL ENCODER, 14MM, 120RPM, 5VDC | element14 |
Bourns Rotary Encoder 64 PPR 5.25V 120min -1 Through Hole / Bushing IP54 PCB Pins EM14 | Distrelec |
Rotary Optical Encoder 6-Pin Tube | Avnet America |
ENCODER, OPTICAL, 2 CHAN,64CPR, SHAFT DIA 6MM, LIFE CYCLES 1M, PUSH SWITCH STD | Bourns EM14R0D-R20-L064S | RS Americas |
Where can I find additional details, specifications and documents for a EM14R0D-R20-L064S?
Additional datasheets, footprints and schematics for EM14R0D-R20-L064S are listed on our Part Details page. You can also find images and similar parts to EM14R0D-R20-L064S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM14R0D-R20-L064S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM14R0D-R20-L064S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM14R0D-R20-L064S fall under?
The EM14R0D-R20-L064S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to EM14R0D-R20-L064S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM14R0D-R20-L064S you can contact the distributor directly for product support, shipping queries etc.
Is the EM14R0D-R20-L064S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM14R0D-R20-L064S have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for EM14R0D-R20-L064S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM14R0D-R20-L064S often in real-time on the comparison pages.
What if I can't find stock of EM14R0D-R20-L064S?
You can fill out our help required form which you can use to request a quote for EM14R0D-R20-L064S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.