Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.75VDC |
---|---|
Supply Voltage Max | 5.25VDC |
No. of Channels | 2Channels |
Rotational Speed Max | 120rpm |
Product Range | - |
Incremental Encoder, 2Ch, 120Rpm | Newark Electronics |
Rotary Optical Encoder 6-Pin Tube | Avnet America |
INCREMENTAL ENCODER, 2CH, 120RPM | element14 |
Where can I find additional details, specifications and documents for a EM14R0D-M20-L064S?
Additional datasheets, footprints and schematics for EM14R0D-M20-L064S are listed on our Part Details page. You can also find images and similar parts to EM14R0D-M20-L064S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM14R0D-M20-L064S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM14R0D-M20-L064S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM14R0D-M20-L064S fall under?
The EM14R0D-M20-L064S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to EM14R0D-M20-L064S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM14R0D-M20-L064S you can contact the distributor directly for product support, shipping queries etc.
Is the EM14R0D-M20-L064S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM14R0D-M20-L064S have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EM14R0D-M20-L064S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM14R0D-M20-L064S often in real-time on the comparison pages.
What if I can't find stock of EM14R0D-M20-L064S?
You can fill out our help required form which you can use to request a quote for EM14R0D-M20-L064S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.