EM14A1D-C24-L032S Sensors & Transducers by Bourns Electronics

INCREMENTAL ENCODER 2CH 120RPM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.32

Distributor Stock
Logo for Farnell
Farnell
from US$23.79
89
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$23.38
98
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.40
89
in stock
Buy Now
Logo for element14
element14
from US$22.60
89
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$19.32
-
Buy Now
Logo for RS Americas
RS Americas
from US$31.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Supply Voltage Min 4.75VDC
Supply Voltage Max 5.25VDC
No. of Channels 2Channels
Rotational Speed Max 120rpm
Product Range -

Alternative Descriptions

Bourns Rotary Encoder 32 PPR 5.25V 120min -1 Through Hole / Bushing IP54 PCB Pins EM14 | Distrelec
Incremental Encoder, 2Ch, 120Rpm | Newark Electronics
INCREMENTAL ENCODER, 2CH, 120RPM | element14
Rotary Optical Encoder 6-Pin Tube | Avnet America
Rotary Optical Encoder w/Switch,14mm,32 Detent,1/4in.Dx3/4in.L Flat Shaft,32PPR | Bourns EM14A1D-C24-L032S | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EM14A1D-C24-L032S?

Additional datasheets, footprints and schematics for EM14A1D-C24-L032S are listed on our Part Details page. You can also find images and similar parts to EM14A1D-C24-L032S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EM14A1D-C24-L032S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM14A1D-C24-L032S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EM14A1D-C24-L032S fall under?

The EM14A1D-C24-L032S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to EM14A1D-C24-L032S when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EM14A1D-C24-L032S you can contact the distributor directly for product support, shipping queries etc.

Is the EM14A1D-C24-L032S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EM14A1D-C24-L032S have stock available?

Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EM14A1D-C24-L032S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EM14A1D-C24-L032S often in real-time on the comparison pages.

What if I can't find stock of EM14A1D-C24-L032S?

You can fill out our help required form which you can use to request a quote for EM14A1D-C24-L032S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay