Status: | Unknown |
---|---|
Series: | EM14 Series |
RoHS: | Unknown |
Prices starting from US$18.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.10
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$22.40
|
20
in stock
|
Buy Now | |
element14
from US$30.86
|
20
in stock
|
Buy Now | |
Farnell
from US$22.65
|
20
in stock
|
Buy Now | |
RS Americas
from US$29.93
|
1
in stock
|
Buy Now | |
Avnet America
from US$19.32
|
-
|
Buy Now | |
TTI Europe
from US$18.16
|
-
|
Buy Now |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Channels | 2 Channel, 2Channels |
Rotational Speed Max | 120rpm |
Encoder Resolution | - |
Product Range | EM14 Series |
SVHC | Lead (15-Jan-2019) |
Behind Panel Depth | 10.03mm |
Current Rating | 25mA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Output Current | 25mA |
Rotational Life Cycles | 100000 |
Rotational Speed | 120rpm |
Supply Current Max | 26mA |
14mm Rotary Optical Enc. w/Switch 8PPR | RS |
Rotary Optical Encoder, 2Ch, 120Rpm | Newark Electronics |
ROTARY OPTICAL ENCODER, 2CH, 120RPM | element14 |
Incremental Quadrature Rotary Encoder, 120rpm, 8 ppr, 5 V dc, IP54 | Bourns EM14A1D-C24-L008S | RS Americas |
14 Mm Rotary Optical Encoder W/Switch 6-Pin | Avnet America |
14MM ROTARY OPTICAL ENCODER | TTI Europe |
Where can I find additional details, specifications and documents for a EM14A1D-C24-L008S?
Additional datasheets, footprints and schematics for EM14A1D-C24-L008S are listed on our Part Details page. You can also find images and similar parts to EM14A1D-C24-L008S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM14A1D-C24-L008S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM14A1D-C24-L008S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM14A1D-C24-L008S fall under?
The EM14A1D-C24-L008S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to EM14A1D-C24-L008S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM14A1D-C24-L008S you can contact the distributor directly for product support, shipping queries etc.
Is the EM14A1D-C24-L008S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM14A1D-C24-L008S have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for EM14A1D-C24-L008S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM14A1D-C24-L008S often in real-time on the comparison pages.
What if I can't find stock of EM14A1D-C24-L008S?
You can fill out our help required form which you can use to request a quote for EM14A1D-C24-L008S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.