Status: | Unknown |
---|---|
Series: | EM14A0D-C24-L064S Series |
RoHS: | Unknown |
Prices starting from US$18.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.24
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$21.09
|
339
in stock
|
Buy Now | |
element14
from US$29.94
|
271
in stock
|
Buy Now | |
Farnell
from US$21.98
|
271
in stock
|
Buy Now | |
RS Americas
from US$23.18
|
99
in stock
|
Buy Now | |
Avnet America
from US$18.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Channels | 2Channels |
Rotational Speed Max | 120rpm |
Product Range | EM14A0D-C24-L064S Series |
SVHC | Lead (15-Jan-2019) |
Behind Panel Depth | 10.03mm |
Current Rating | 25mA |
Encoder Resolution | 64 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Output Current | 25mA |
Rotational Life Cycles | 1000000 |
Rotational Speed | 120rpm |
Shaft Diameter | 6.35mm |
Supply Current Max | 26mA |
Type | Optical |
Optical Encoder | Newark Electronics |
ENCODER, INCREMENTAL, 2CH, 120RPM | element14 |
ENCODER, OPTICAL, 2 CHAN,64PPR, SHAFT DIA 6.35MM, LIFE CYCLES 1M, PUSH SWITCH STD | Bourns EM14A0D-C24-L064S | RS Americas |
14mm Rotary Optical Enc. w/Switch 64PPR | RS |
14 Mm Rotary Optical Encoder W/Switch 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a EM14A0D-C24-L064S?
Additional datasheets, footprints and schematics for EM14A0D-C24-L064S are listed on our Part Details page. You can also find images and similar parts to EM14A0D-C24-L064S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM14A0D-C24-L064S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM14A0D-C24-L064S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM14A0D-C24-L064S fall under?
The EM14A0D-C24-L064S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to EM14A0D-C24-L064S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM14A0D-C24-L064S you can contact the distributor directly for product support, shipping queries etc.
Is the EM14A0D-C24-L064S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM14A0D-C24-L064S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for EM14A0D-C24-L064S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM14A0D-C24-L064S often in real-time on the comparison pages.
What if I can't find stock of EM14A0D-C24-L064S?
You can fill out our help required form which you can use to request a quote for EM14A0D-C24-L064S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.