Status: | Unknown |
---|---|
Series: | EM14A0D-C24-L032N Series |
RoHS: | Unknown |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Channels | 2Channels |
Rotational Speed Max | 120rpm |
Product Range | EM14A0D-C24-L032N Series |
SVHC | Lead (15-Jan-2019) |
Behind Panel Depth | 10.03mm |
Current Rating | 25mA |
Encoder Resolution | 32 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Output Current | 25mA |
Rotational Life Cycles | 1000000 |
Rotational Speed | 120rpm |
Shaft Diameter | 6.35mm |
Supply Current Max | 26mA |
Type | Optical |
ENCODER, INCREMENTAL, 2CH, 120RPM | element14 |
Optical Encoder | Newark Electronics |
14 Mm Rotary Optical Encoder W/Switch 6-Pin | Avnet America |
ENCODER, OPTICAL, 2 CHAN,32PPR, SHAFT DIA 6.35MM, LIFE CYCLES 1M, NO SWITCH | Bourns EM14A0D-C24-L032N | RS Americas |
14MM ROTARY OPTICAL ENCODER | TTI Europe |
Where can I find additional details, specifications and documents for a EM14A0D-C24-L032N?
Additional datasheets, footprints and schematics for EM14A0D-C24-L032N are listed on our Part Details page. You can also find images and similar parts to EM14A0D-C24-L032N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM14A0D-C24-L032N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM14A0D-C24-L032N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM14A0D-C24-L032N fall under?
The EM14A0D-C24-L032N is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to EM14A0D-C24-L032N when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM14A0D-C24-L032N you can contact the distributor directly for product support, shipping queries etc.
Is the EM14A0D-C24-L032N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM14A0D-C24-L032N have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EM14A0D-C24-L032N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM14A0D-C24-L032N often in real-time on the comparison pages.
What if I can't find stock of EM14A0D-C24-L032N?
You can fill out our help required form which you can use to request a quote for EM14A0D-C24-L032N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.