Status: | Unknown |
---|---|
Series: | EM111 Series |
RoHS: | Unknown |
Prices starting from US$110.82
No. of Phases | Single Phase |
---|---|
Supply Voltage | 230VAC, 230VAC |
Energy Meter Mounting | DIN Rail |
Product Range | EM111 Series |
SVHC | No SVHC (15-Jan-2019) |
ENERGY METER DIG 1PH 32A MID MODBUS | RS |
Digital Energy Meter, 1-Phase, 230Vac | Newark Electronics |
DIGITAL ENERGY METER, 1-PHASE, 230VAC | element14 |
Counter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a EM111DINAV81XS1PFB?
Additional datasheets, footprints and schematics for EM111DINAV81XS1PFB are listed on our Part Details page. You can also find images and similar parts to EM111DINAV81XS1PFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM111DINAV81XS1PFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM111DINAV81XS1PFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM111DINAV81XS1PFB fall under?
The EM111DINAV81XS1PFB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EM111DINAV81XS1PFB when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM111DINAV81XS1PFB you can contact the distributor directly for product support, shipping queries etc.
Is the EM111DINAV81XS1PFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM111DINAV81XS1PFB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for EM111DINAV81XS1PFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM111DINAV81XS1PFB often in real-time on the comparison pages.
What if I can't find stock of EM111DINAV81XS1PFB?
You can fill out our help required form which you can use to request a quote for EM111DINAV81XS1PFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.