Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
RoHS Compliant | Yes |
F103ZE, TFT LCD, EVALUATION BOARD | element14 |
Cortex-M3, F103Ze, Tft Lcd, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a EM-STM3210E?
Additional datasheets, footprints and schematics for EM-STM3210E are listed on our Part Details page. You can also find images and similar parts to EM-STM3210E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM-STM3210E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM-STM3210E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM-STM3210E fall under?
The EM-STM3210E is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to EM-STM3210E when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM-STM3210E you can contact the distributor directly for product support, shipping queries etc.
Is the EM-STM3210E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM-STM3210E have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for EM-STM3210E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM-STM3210E often in real-time on the comparison pages.
What if I can't find stock of EM-STM3210E?
You can fill out our help required form which you can use to request a quote for EM-STM3210E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.