Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AT91SAM3xxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | AT91S |
AM3U, TFT LCD, EVALUATION BOARD | element14 |
Cortex-M3, Am3U, Tft Lcd, Rs232, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a EM-AT91SAM3U?
Additional datasheets, footprints and schematics for EM-AT91SAM3U are listed on our Part Details page. You can also find images and similar parts to EM-AT91SAM3U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM-AT91SAM3U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM-AT91SAM3U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM-AT91SAM3U fall under?
The EM-AT91SAM3U is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to EM-AT91SAM3U when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM-AT91SAM3U you can contact the distributor directly for product support, shipping queries etc.
Is the EM-AT91SAM3U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM-AT91SAM3U have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for EM-AT91SAM3U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM-AT91SAM3U often in real-time on the comparison pages.
What if I can't find stock of EM-AT91SAM3U?
You can fill out our help required form which you can use to request a quote for EM-AT91SAM3U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.