Status: | Unknown |
---|---|
Series: | LXY Series |
RoHS: | Compliant |
Capacitance | 2700µF |
---|---|
Voltage Rating | 35V |
Product Range | LXY Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 8000 hours @ 105°C |
Polarity | Polar |
RoHS Compliant | Yes |
LXY Series 2700 uF 35 V ▒20% Through Hole Radial Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 2700Uf, 35V | Newark Electronics |
Where can I find additional details, specifications and documents for a ELXY350ELL272ML40S?
Additional datasheets, footprints and schematics for ELXY350ELL272ML40S are listed on our Part Details page. You can also find images and similar parts to ELXY350ELL272ML40S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELXY350ELL272ML40S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELXY350ELL272ML40S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELXY350ELL272ML40S fall under?
The ELXY350ELL272ML40S is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELXY350ELL272ML40S when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELXY350ELL272ML40S you can contact the distributor directly for product support, shipping queries etc.
Is the ELXY350ELL272ML40S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELXY350ELL272ML40S have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for ELXY350ELL272ML40S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELXY350ELL272ML40S often in real-time on the comparison pages.
What if I can't find stock of ELXY350ELL272ML40S?
You can fill out our help required form which you can use to request a quote for ELXY350ELL272ML40S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.