Status: | Unknown |
---|---|
Series: | E Series M8 |
RoHS: | Unknown |
Product Range | E Series M8 |
---|---|
Circular Connector Shell Style | Right Angle Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Quick Release |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 5mm |
Cable Diameter Min | 4mm |
Colour | Black |
Connector Insert Type | M8-3 |
Connector Mounting | Cable Mount |
Connector Shell Size | M8 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 4A |
Flammability Rating | UL94V-2 |
Gender | Plug |
IP / NEMA Rating | IP67 |
Operating Temperature Max | +70°C |
Operating Temperature Min | -25°C |
Standard | IEC 61076-2-101/IEC 60947-5-2 |
Voltage Rating V DC | 60V |
Voltage Rating VAC | 60V |
PLUG, ANGLED, M8 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Elwist 3008 V |Lumberg Automation ELWIST 3008 V | Newark Electronics |
Where can I find additional details, specifications and documents for a ELWIST 3008 V?
Additional datasheets, footprints and schematics for ELWIST 3008 V are listed on our Part Details page. You can also find images and similar parts to ELWIST 3008 V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELWIST 3008 V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELWIST 3008 V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELWIST 3008 V fall under?
The ELWIST 3008 V is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ELWIST 3008 V when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELWIST 3008 V you can contact the distributor directly for product support, shipping queries etc.
Is the ELWIST 3008 V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELWIST 3008 V have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for ELWIST 3008 V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELWIST 3008 V often in real-time on the comparison pages.
What if I can't find stock of ELWIST 3008 V?
You can fill out our help required form which you can use to request a quote for ELWIST 3008 V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.