Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Unknown |
Prices starting from US$70.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$78.97
|
327
in stock
|
Buy Now | |
Newark Electronics
from US$87.28
|
349
in stock
|
Buy Now | |
element14
from US$130.34
|
349
in stock
|
Buy Now | |
Farnell
from US$76.46
|
349
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$71.57
|
68
in stock
|
Buy Now | |
Distrelec
from US$82.15
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$70.37
|
11
in stock
|
Buy Now | |
RS Americas
from US$83.02
|
6
in stock
|
Buy Now |
Data Logger Type | USB Temperature & Humidity |
---|---|
No. of Channels | 2Channels |
Reading Capacity | 16382 |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 27mm |
External Length / Height | 103mm |
External Width | 27mm |
Humidity Measuring Ranges | 0 to 100% RH |
Input Voltage | 3.6V |
Resolution | 0.5% RH |
Temperature Measuring Range | -35°C to +80°C |
Data Logger, 0 - 100%rh, -35Deg - +80Deg | Newark Electronics |
DATA LOGGER, 0 - 100%RH, -35DEG - +80DEG | element14 |
Humidity/temp/dew point USB data logger | RS |
Data logger | Transfer Multisort Elektronik |
Lascar Data Logger, Temperature / Relative Humidity, 1 Channels, USB, 16382 Measurements | Distrelec |
Lascar EL-USB-2+ High Accuracy Relative Humidity and Temperature Data Logger | Rapid Electronics |
Data Logger Temperature/Humidity Withusb Interface, EasyLog Series | Lascar Electronics EL-USB-2 | RS Americas |
Where can I find additional details, specifications and documents for a EL-USB-2?
Additional datasheets, footprints and schematics for EL-USB-2 are listed on our Part Details page. You can also find images and similar parts to EL-USB-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-USB-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-USB-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-USB-2 fall under?
The EL-USB-2 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-USB-2 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-USB-2 you can contact the distributor directly for product support, shipping queries etc.
Is the EL-USB-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-USB-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for EL-USB-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-USB-2 often in real-time on the comparison pages.
What if I can't find stock of EL-USB-2?
You can fill out our help required form which you can use to request a quote for EL-USB-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.