Status: | Unknown |
---|---|
Series: | E Series M12 |
RoHS: | Unknown |
Product Range | E Series M12 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Screw Pin |
Coupling Style | Bayonet |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Tin, Nickel Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Connector Insert Type | M12-4 |
Connector Mounting | Cable Mount |
Connector Shell Size | M12 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 3mohm |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 4A |
Gender | Plug |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 150V |
Voltage Rating VAC | 150V |
Connector, Plug, M12, 4 Way, Cable Mount | Newark Electronics |
PLUG, FREE, M12, 4WAY | element14 |
Where can I find additional details, specifications and documents for a ELST 4012K PG7?
Additional datasheets, footprints and schematics for ELST 4012K PG7 are listed on our Part Details page. You can also find images and similar parts to ELST 4012K PG7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELST 4012K PG7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELST 4012K PG7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELST 4012K PG7 fall under?
The ELST 4012K PG7 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ELST 4012K PG7 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELST 4012K PG7 you can contact the distributor directly for product support, shipping queries etc.
Is the ELST 4012K PG7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELST 4012K PG7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ELST 4012K PG7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELST 4012K PG7 often in real-time on the comparison pages.
What if I can't find stock of ELST 4012K PG7?
You can fill out our help required form which you can use to request a quote for ELST 4012K PG7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.