Status: | Unknown |
---|---|
Series: | E Series M8 |
RoHS: | Unknown |
Product Range | E Series M8 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Copper Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Nickel Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Connector A Contact Plating | CuZn Nickel Plated |
Connector Insert Type | M8-3 |
Connector Mounting | Panel Mount |
Connector Shell Size | M8 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 6mohm |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 4A |
Gender | Plug |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Standard | DIN/VDE 0660 part 208A2 EN 50044 |
Voltage Rating V DC | 60V |
Circular Connector, E Series M8, Plug, 3, Pin, Screw, Panel Mount Rohs Compliant: Yes |Hirschmann ELST 3308RVFM805 | Newark Electronics |
PLUG, PANEL, M8, 3WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a ELST 3308RVFM805?
Additional datasheets, footprints and schematics for ELST 3308RVFM805 are listed on our Part Details page. You can also find images and similar parts to ELST 3308RVFM805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELST 3308RVFM805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELST 3308RVFM805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELST 3308RVFM805 fall under?
The ELST 3308RVFM805 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ELST 3308RVFM805 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELST 3308RVFM805 you can contact the distributor directly for product support, shipping queries etc.
Is the ELST 3308RVFM805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELST 3308RVFM805 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ELST 3308RVFM805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELST 3308RVFM805 often in real-time on the comparison pages.
What if I can't find stock of ELST 3308RVFM805?
You can fill out our help required form which you can use to request a quote for ELST 3308RVFM805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.