Status: | Unknown |
---|---|
Series: | ELR Series |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 24VDC |
No. of Phases | Three Phase |
Power Rating | - |
Current Rating | 9A |
Product Range | ELR Series |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Where can I find additional details, specifications and documents for a ELR H5-IES-PT-24DC/500AC-9?
Additional datasheets, footprints and schematics for ELR H5-IES-PT-24DC/500AC-9 are listed on our Part Details page. You can also find images and similar parts to ELR H5-IES-PT-24DC/500AC-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELR H5-IES-PT-24DC/500AC-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELR H5-IES-PT-24DC/500AC-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELR H5-IES-PT-24DC/500AC-9 fall under?
The ELR H5-IES-PT-24DC/500AC-9 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ELR H5-IES-PT-24DC/500AC-9 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELR H5-IES-PT-24DC/500AC-9 you can contact the distributor directly for product support, shipping queries etc.
Is the ELR H5-IES-PT-24DC/500AC-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELR H5-IES-PT-24DC/500AC-9 have stock available?
There is no stock from authorised distributors for ELR H5-IES-PT-24DC/500AC-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELR H5-IES-PT-24DC/500AC-9 often in real-time on the comparison pages.
What if I can't find stock of ELR H5-IES-PT-24DC/500AC-9?
You can fill out our help required form which you can use to request a quote for ELR H5-IES-PT-24DC/500AC-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.