Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$75.80
|
No stock
|
Buy Now |
Cable Length - Imperial | 5ft |
---|---|
Cable Length - Metric | 1.5m |
Jacket Color | Grey |
RoHS Compliant | No |
Cat3 Telco Cable Assembly | Newark Electronics |
Where can I find additional details, specifications and documents for a ELN25T-0005-MM?
Additional datasheets, footprints and schematics for ELN25T-0005-MM are listed on our Part Details page. You can also find images and similar parts to ELN25T-0005-MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELN25T-0005-MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELN25T-0005-MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELN25T-0005-MM fall under?
The ELN25T-0005-MM is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Telephone Cables.
Can I view similar or alternative parts?
You can view similar parts to ELN25T-0005-MM when available in the Telephone Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELN25T-0005-MM you can contact the distributor directly for product support, shipping queries etc.
Is the ELN25T-0005-MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELN25T-0005-MM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ELN25T-0005-MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELN25T-0005-MM often in real-time on the comparison pages.
What if I can't find stock of ELN25T-0005-MM?
You can fill out our help required form which you can use to request a quote for ELN25T-0005-MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.