Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
LED Color | Green, Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current / Color | R 20mA, G 20mA |
Luminous Intensity / Color | R 35mcd, G 35mcd |
Height | 12.192mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ELM3480R5BC-3?
Additional datasheets, footprints and schematics for ELM3480R5BC-3 are listed on our Part Details page. You can also find images and similar parts to ELM3480R5BC-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELM3480R5BC-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELM3480R5BC-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELM3480R5BC-3 fall under?
The ELM3480R5BC-3 is listed under Optoelectronics & Displays > PCB Mount Indicators > Multicolor LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to ELM3480R5BC-3 when available in the Multicolor LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELM3480R5BC-3 you can contact the distributor directly for product support, shipping queries etc.
Is the ELM3480R5BC-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELM3480R5BC-3 have stock available?
There is no stock from authorised distributors for ELM3480R5BC-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELM3480R5BC-3 often in real-time on the comparison pages.
What if I can't find stock of ELM3480R5BC-3?
You can fill out our help required form which you can use to request a quote for ELM3480R5BC-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.