Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Height | 0.4" |
---|---|
External Diameter | 0.255" |
Spacer Material | PVC (Polyvinylchloride) |
Product Range | - |
Accessory Type | LED Mount |
For Use With | T-1-3/4 (5mm) LEDs |
Led Mount, 0.255", Pvc | Newark Electronics |
ELM 3 Series T-1 3/4 3 Leads Extruded Self Retaining .400 in Long LED Mount | Future Electronics |
LED Mnt, Self Retaining, Vertical,0.400in.,5mm LED,3 Lead, Round, Extruded PVC, Black | Bivar Inc. ELM 3-400 | RS Americas |
20K7114 | element14 |
LED MOUNT, 0.255", PVC | Farnell |
Where can I find additional details, specifications and documents for a ELM3-400?
Additional datasheets, footprints and schematics for ELM3-400 are listed on our Part Details page. You can also find images and similar parts to ELM3-400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELM3-400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELM3-400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELM3-400 fall under?
The ELM3-400 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to ELM3-400 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELM3-400 you can contact the distributor directly for product support, shipping queries etc.
Is the ELM3-400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELM3-400 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ELM3-400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELM3-400 often in real-time on the comparison pages.
What if I can't find stock of ELM3-400?
You can fill out our help required form which you can use to request a quote for ELM3-400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.