Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Mount |
Accessory Type | LED Mount |
Bulb Size | T-1 (3mm) |
External Diameter | 4.8mm |
External Length | 12.7mm |
For Use With | Bivar 3mm LEDs |
Holder Colour | Black |
RoHS Compliant | Yes |
LED Mount Self Ret 3mm Black .050 inch | RS |
Led Mount | Newark Electronics |
ELM 2 Series T-1 2 Leads Extruded Self Retaining .050 in Long LED Mount | Future Electronics |
LED Mnt, Self Retaining, Vertical,0.050in.,3mm LED,2 Lead, Round, Extruded PVC, Black | Bivar Inc. ELM 2-050 | RS Americas |
Where can I find additional details, specifications and documents for a ELM2-050?
Additional datasheets, footprints and schematics for ELM2-050 are listed on our Part Details page. You can also find images and similar parts to ELM2-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELM2-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELM2-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELM2-050 fall under?
The ELM2-050 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to ELM2-050 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELM2-050 you can contact the distributor directly for product support, shipping queries etc.
Is the ELM2-050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELM2-050 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for ELM2-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELM2-050 often in real-time on the comparison pages.
What if I can't find stock of ELM2-050?
You can fill out our help required form which you can use to request a quote for ELM2-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.