Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 0.22" |
---|---|
External Diameter | 0.2" |
Spacer Material | PVC (Polyvinylchloride) |
Accessory Type | LED Mount |
For Use With | T-1-3/4 (5mm) LEDs |
RoHS Compliant | Yes |
Led Mount, 0.2", Pvc | Newark Electronics |
LED Mounting Hardware LED Mount Self Ret 5mm Black .220 inch | Future Electronics |
LED Mnt, Self Retaining, Vertical,0.220in.,5mm LED,2 Lead, Round, Extruded PVC, Black | Bivar Inc. ELM 1-220 | RS Americas |
Where can I find additional details, specifications and documents for a ELM 1-220?
Additional datasheets, footprints and schematics for ELM 1-220 are listed on our Part Details page. You can also find images and similar parts to ELM 1-220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELM 1-220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELM 1-220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELM 1-220 fall under?
The ELM 1-220 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to ELM 1-220 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELM 1-220 you can contact the distributor directly for product support, shipping queries etc.
Is the ELM 1-220 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELM 1-220 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for ELM 1-220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELM 1-220 often in real-time on the comparison pages.
What if I can't find stock of ELM 1-220?
You can fill out our help required form which you can use to request a quote for ELM 1-220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.