Status: | Unknown |
---|---|
Series: | E Series M12 |
RoHS: | Unknown |
Product Range | E Series M12 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | - |
Coupling Style | Threaded |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | -, Nickel Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Connector A Contact Plating | CuZn Nickel Plated |
Connector Insert Type | M12-5 |
Connector Mounting | Panel Mount |
Connector Shell Size | M12 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 3mohm |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 4A |
Gender | Receptacle |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Standard | DIN/VDE 0660 part 208A2 EN 50044 |
Circular Connector, E Series M12, Receptacle, 5, Socket, Screw, Panel Mount Rohs Compliant: Yes |Hirschmann ELKE 512 PG9P | Newark Electronics |
SOCKET, PANEL, M12, 5WAY | Farnell |
Where can I find additional details, specifications and documents for a ELKE 512 PG9P?
Additional datasheets, footprints and schematics for ELKE 512 PG9P are listed on our Part Details page. You can also find images and similar parts to ELKE 512 PG9P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELKE 512 PG9P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELKE 512 PG9P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELKE 512 PG9P fall under?
The ELKE 512 PG9P is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ELKE 512 PG9P when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELKE 512 PG9P you can contact the distributor directly for product support, shipping queries etc.
Is the ELKE 512 PG9P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELKE 512 PG9P have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for ELKE 512 PG9P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELKE 512 PG9P often in real-time on the comparison pages.
What if I can't find stock of ELKE 512 PG9P?
You can fill out our help required form which you can use to request a quote for ELKE 512 PG9P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.