Status: | Unknown |
---|---|
Series: | E Series M12 |
RoHS: | Unknown |
Product Range | E Series M12 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Screw Socket |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Tin, Tin Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | UL |
Cable Diameter Max | 8mm |
Cable Diameter Min | 6mm |
Colour | Black |
Conductor Area CSA | 0.75mm² |
Connector Insert Type | M12-4 |
Connector Mounting | Cable Mount |
Connector Shell Size | M12 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 4A |
Flammability Rating | UL94V-2 |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Operating Temperature Max | +90°C |
Operating Temperature Min | -25°C |
Standard | IEC 61076-2-101/IEC 60947-5-2 |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Hirschmann Circular Connector, M12, Socket, Straight, Poles - 4, Screw Terminal, Cable Mount | Distrelec |
SOCKET, CABLE, STRAIGHT | element14 |
Connector, Receptacle, M12, 4 Way, Cable Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a ELKA 4012 PG9?
Additional datasheets, footprints and schematics for ELKA 4012 PG9 are listed on our Part Details page. You can also find images and similar parts to ELKA 4012 PG9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELKA 4012 PG9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELKA 4012 PG9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELKA 4012 PG9 fall under?
The ELKA 4012 PG9 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ELKA 4012 PG9 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELKA 4012 PG9 you can contact the distributor directly for product support, shipping queries etc.
Is the ELKA 4012 PG9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELKA 4012 PG9 have stock available?
Authorised distributors including Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for ELKA 4012 PG9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELKA 4012 PG9 often in real-time on the comparison pages.
What if I can't find stock of ELKA 4012 PG9?
You can fill out our help required form which you can use to request a quote for ELKA 4012 PG9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.