Status: | Unknown |
---|---|
Series: | E Series M8 |
RoHS: | Unknown |
Product Range | E Series M8 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Nickel Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Connector Insert Type | M8-3 |
Connector Mounting | Cable Mount |
Connector Shell Size | M8 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 6mohm |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 4A |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Standard | DIN/VDE 0660 part 208A2 EN 50044 |
Voltage Rating V DC | 60V |
Voltage Rating VAC | 75V |
Hirschmann Circular Connector, M8, Socket, Straight, Poles - 3, Pin Penetration, Cable Mount | Distrelec |
Circular Connector Receptacle, Size M8, 3 Position, Cable | Newark Electronics |
SOCKET, FREE, M8, 3WAY | element14 |
Where can I find additional details, specifications and documents for a ELKA 3008V?
Additional datasheets, footprints and schematics for ELKA 3008V are listed on our Part Details page. You can also find images and similar parts to ELKA 3008V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELKA 3008V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELKA 3008V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELKA 3008V fall under?
The ELKA 3008V is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ELKA 3008V when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELKA 3008V you can contact the distributor directly for product support, shipping queries etc.
Is the ELKA 3008V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELKA 3008V have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for ELKA 3008V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELKA 3008V often in real-time on the comparison pages.
What if I can't find stock of ELKA 3008V?
You can fill out our help required form which you can use to request a quote for ELKA 3008V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.