Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 40° |
---|---|
Diode Case Style | Metal Can |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 13V |
Rise Time | 150ns |
Fall Time tf | 150ns |
Operating Temperature Min | -60°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Angle of Half Sensitivity ± | 20° |
Bulb Size | 11.8mm |
External Depth | 16mm |
External Diameter | 14mm |
External Length / Height | 21.4mm |
External Width | 14mm |
Forward Current If | 250mA |
Forward Current If Max | 250mA |
Forward Voltage | 13V |
Full Angle | 40° |
Height Above Board | 21.4mm |
LED / Lamp Size | 11.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -60°C to +85°C |
Output Power | 225mW |
PIV Max | 20V |
Peak Forward Current | 250mA |
Peak Pulse Current Ippm | 2000mA |
Peak Wavelength | 810nm |
Radiant Intensity | 450mW/Sr |
Storage Temperature Max | 85°C |
Storage Temperature Min | -60°C |
Switching Time | 150ns |
Turn On Time | 150ns |
Voltage Rating V DC | 10.5V |
Voltage Vf Typ | 13VDC |
Wavelength Max | 830nm |
INFRARED EMITTER, 810 NM, METAL CAN | element14 |
Where can I find additional details, specifications and documents for a ELJ810-248B?
Additional datasheets, footprints and schematics for ELJ810-248B are listed on our Part Details page. You can also find images and similar parts to ELJ810-248B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELJ810-248B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELJ810-248B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELJ810-248B fall under?
The ELJ810-248B is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to ELJ810-248B when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELJ810-248B you can contact the distributor directly for product support, shipping queries etc.
Is the ELJ810-248B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELJ810-248B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ELJ810-248B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELJ810-248B often in real-time on the comparison pages.
What if I can't find stock of ELJ810-248B?
You can fill out our help required form which you can use to request a quote for ELJ810-248B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.