Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Unknown |
Prices starting from US$102.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$125.14
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$120.80
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$171.49
|
-
|
Buy Now | |
Rapid Electronics
from US$102.66
|
-
|
Buy Now | |
RS Americas
from US$159.49
|
-
|
Buy Now | |
element14
from US$185.26
|
-
|
Buy Now | |
Farnell
from US$117.63
|
-
|
Buy Now |
Data Logger Type | USB Temperature |
---|---|
No. of Channels | 1Channels |
Reading Capacity | 252928 |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
GFX USB Temperature Data Logger | RS |
Data logger | Transfer Multisort Elektronik |
Data Logger Type:Usb Temperature | Newark Electronics |
Lascar EL-GFX-1 Temperature Data Logger with Graphic LCD Display | Rapid Electronics |
Temperature Data Logger w/graphic screen | Lascar Electronics EL-GFX-1 | RS Americas |
DATA LOGGER, TEMP, -30 TO 80 DEG, 250000 | element14 |
Where can I find additional details, specifications and documents for a EL-GFX-1?
Additional datasheets, footprints and schematics for EL-GFX-1 are listed on our Part Details page. You can also find images and similar parts to EL-GFX-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-GFX-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-GFX-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-GFX-1 fall under?
The EL-GFX-1 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-GFX-1 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-GFX-1 you can contact the distributor directly for product support, shipping queries etc.
Is the EL-GFX-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-GFX-1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for EL-GFX-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-GFX-1 often in real-time on the comparison pages.
What if I can't find stock of EL-GFX-1?
You can fill out our help required form which you can use to request a quote for EL-GFX-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.