Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$125.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$125.73
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 24W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 1A |
RoHS Compliant | NA |
Ac-Dc Converter, Din Rail, 1 O/P, 24W, 1A, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a ELC-PS01-1?
Additional datasheets, footprints and schematics for ELC-PS01-1 are listed on our Part Details page. You can also find images and similar parts to ELC-PS01-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELC-PS01-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC-PS01-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELC-PS01-1 fall under?
The ELC-PS01-1 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ELC-PS01-1 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELC-PS01-1 you can contact the distributor directly for product support, shipping queries etc.
Is the ELC-PS01-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELC-PS01-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ELC-PS01-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELC-PS01-1 often in real-time on the comparison pages.
What if I can't find stock of ELC-PS01-1?
You can fill out our help required form which you can use to request a quote for ELC-PS01-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.