ELC. Light Bulbs & Tubes by Multicomp

LAMP HALOGEN GX5.3 250W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.02

Distributor Stock
Logo for Farnell
Farnell
from US$19.99
325
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.82
325
in stock
Buy Now
Logo for element14
element14
from US$12.02
325
in stock
Buy Now

Specifications

Supply Voltage 24V
Power Rating 250W
Length 44.5mm
Lamp Base Type GX5.3
Reflector Dia 50.7mm
Colour Temperature Typ 3400K
Product Range -
SVHC No SVHC (07-Jul-2017)


ELC Light Bulbs & Tubes by EiKO

ANSI Code ELC 24V/250W Lamp

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 24V
Power Rating 250W
Length 44.5mm
Lamp Base Type GX5.3
Reflector Dia 50.8mm
Color Temperature Typ 3400K
Product Range -

Alternative Descriptions

Ansi Code Elc 24V/250W Lamp | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELC.?

Additional datasheets, footprints and schematics for ELC. are listed on our Part Details page. You can also find images and similar parts to ELC. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELC. fall under?

The ELC. is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.

Can I view similar or alternative parts?

You can view similar parts to ELC. when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELC. you can contact the distributor directly for product support, shipping queries etc.

Is the ELC. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELC. have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ELC..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELC. often in real-time on the comparison pages.

What if I can't find stock of ELC.?

You can fill out our help required form which you can use to request a quote for ELC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay