Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 200MHz |
Slew Rate | 200V/µs |
Supply Voltage Range | 3V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
OP-AMP, DUAL, 200MHZ, 200V/US, SOIC-8 | element14 |
Op-Amp, Dual, 200Mhz, 200V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a EL8201ISZ?
Additional datasheets, footprints and schematics for EL8201ISZ are listed on our Part Details page. You can also find images and similar parts to EL8201ISZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL8201ISZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL8201ISZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL8201ISZ fall under?
The EL8201ISZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to EL8201ISZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL8201ISZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL8201ISZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL8201ISZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EL8201ISZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL8201ISZ often in real-time on the comparison pages.
What if I can't find stock of EL8201ISZ?
You can fill out our help required form which you can use to request a quote for EL8201ISZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.