Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 266kHz |
Slew Rate | 0.15V/µs |
Supply Voltage Range | 2.4V to 5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 2.4V to 5V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 8178 |
Gain Bandwidth | 266kHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 250µV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 55µA |
Supply Current Max | 75µA |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.2V |
OP AMP, RRIO PRECISION, SMD, SO-8 | element14 |
Where can I find additional details, specifications and documents for a EL8178FSZ?
Additional datasheets, footprints and schematics for EL8178FSZ are listed on our Part Details page. You can also find images and similar parts to EL8178FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL8178FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL8178FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL8178FSZ fall under?
The EL8178FSZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to EL8178FSZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL8178FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL8178FSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL8178FSZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EL8178FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL8178FSZ often in real-time on the comparison pages.
What if I can't find stock of EL8178FSZ?
You can fill out our help required form which you can use to request a quote for EL8178FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.