Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 70µV |
Slew Rate | 0.55V/µs |
Bandwidth | 170kHz |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 100dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
INSTR AMPLIFIER, 170KHZ, 100DB, SOIC-8 | element14 |
El8172Fsz Pb-Free Micropower,single Supply,rail-To-Rail I/O/Tape & Reel Rohs Compliant: Yes |Renesas EL8172FSZ-T7A | Newark Electronics |
Where can I find additional details, specifications and documents for a EL8172FSZ-T7A?
Additional datasheets, footprints and schematics for EL8172FSZ-T7A are listed on our Part Details page. You can also find images and similar parts to EL8172FSZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL8172FSZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL8172FSZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL8172FSZ-T7A fall under?
The EL8172FSZ-T7A is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to EL8172FSZ-T7A when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL8172FSZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the EL8172FSZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL8172FSZ-T7A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EL8172FSZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL8172FSZ-T7A often in real-time on the comparison pages.
What if I can't find stock of EL8172FSZ-T7A?
You can fill out our help required form which you can use to request a quote for EL8172FSZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.