Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Diameter Supplied/Recovered | 40 / 16mm |
---|---|
Voltage Class | ≤ 36kV |
Equipment | Bus Bars |
Product Availability | AMERICAS |
Technology | Heat Shrink |
Material System | Polyolefin |
Operating Temperature Range | 0 – 105°C |
Where can I find additional details, specifications and documents for a EL7123-000?
Additional datasheets, footprints and schematics for EL7123-000 are listed on our Part Details page. You can also find images and similar parts to EL7123-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL7123-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL7123-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL7123-000 fall under?
The EL7123-000 is listed under Power Systems > Insulation & Protection > Electrical Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EL7123-000 when available in the Electrical Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL7123-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EL7123-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL7123-000 have stock available?
There is no stock from authorised distributors for EL7123-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL7123-000 often in real-time on the comparison pages.
What if I can't find stock of EL7123-000?
You can fill out our help required form which you can use to request a quote for EL7123-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.