Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 12MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 4.5V to 16.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
EL5420 Series 16.5 V 500 ╡A 12 MHz Rail-to-Rail Input-Output Amplifier -TSSOP-14 | Future Electronics |
Operational Amplifier, 4 Channels, 8 MHz, 10 V/us, 4.5 V to 16.5 V, 14 Pins, TSSOP | Avnet America |
Op Amp, 12Mhz, 10V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a EL5420CRZ?
Additional datasheets, footprints and schematics for EL5420CRZ are listed on our Part Details page. You can also find images and similar parts to EL5420CRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL5420CRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL5420CRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL5420CRZ fall under?
The EL5420CRZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to EL5420CRZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL5420CRZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL5420CRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EL5420CRZ have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for EL5420CRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL5420CRZ often in real-time on the comparison pages.
What if I can't find stock of EL5420CRZ?
You can fill out our help required form which you can use to request a quote for EL5420CRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.